DEPRAG, Inc. Datasheets for Pneumatic Tools
Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability.
Pneumatic Tools: Learn more
| Product Name | Notes |
|---|---|
| Air straight tapper for the vertical tapping / cleaning of threads. Use: Air Straight Tappers - for the tapping of threads - as well as the cleaning of threads in... | |
| Application: For de-rusting - to de-scale burrs on forgings and to remove scale-formations - rust or paint. | |
| Application: The rammers are used in many applications - such as the scaling of forgings when used with tampered- or rubber butts - the cleaning of Open-Hearth- or Electric Ovens... | |
| Application: to stir molding - as an external vibrator for container housing - receptacles - slides - drainage fixtures and tilting wagons and condense sand - dirt - concrete -... | |
| Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring... | |
| ATEX-compliant - for the use in potentially explosive environments Safety (safety chain brake - integra- ted hand-safety) Automatic chain lubrication possible motor speed regulation by lever Simple to operate and... | |
| ATEX High power output Safe Operation Easy Control Simple to operate and maintain | |
| Drill Hammers Chipping Hammers Riveting Hammers Pick and Spade Hammers Impact Hammers Scaler Advantages: For industrial applications Highly durable Simple operation Robust Our large program of hammers include the small-sized... | |
| Effective High power output - low weight Ergonomic Long lifespan Polishers Tools for Polishing and Grinding Our polishers are designed to perform best on heavy duty - industrial applications. The... | |
| High cutting speed Optimum curve adaptability Lateral material discharge due to the ideal deflector geometry High machine uptime Metal shears are used in the entire sheet-metal industry - for the... | |
| High separating power - high machine uptime The speed regulator assures perfect and constant cutting conditions Highly durable Simple operation Hand-guided cutting of different parts - especially metals and plastics. | |
| high separing power the speed regulator assures perfect and constant cutting conditions highly durable simple operation | |
| Maximum power - maximum efficiency - ideal for repetitive production Revolutionary motor design Torque adjustment feature Maximum life-time and reliability Ergonomic execution Low vibration- and emission level Low air consumption... | |
| Maximum power - maximum efficiency Robust Long lifespan Easy handling Our impact wrenches allow the effective tigh - tening and loosening of fasteners or screws - size M14 to M36... | |
| Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an... |