DEPRAG, Inc. Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder... | |
| Our air pistol drills are designed for the optimum manual drilling into different materials - e.g. metal - wood - plastics etc. - for operations in the aviation- and automotive... | |
| Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as... | |
| Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as... | |
| Ergonomic Optimum power-to-weight ratio Dimple operation High variability - customer-specific solutions Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are... | |
| Ergonomic Optimum power-to-weight ratio Simple operation High variability - customer-specific solutions Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are... | |
| Ergonomic Optimum power-to-weight ratio Simple operation Reversible Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction... | |
| Ergonomic Optimum power-to-weight ratio simple operation reversible Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction... | |
| Max. power output in 24/7 operation Ergonomic Low vibration and noise level Low weight The special design includes a two-stage start feature Intuitive and simple handling Our reversible air-drill is... | |
| Suitable for use in potentially explosion-hazardous enviroments Excellent power-to-weight ratio With turbine drive Highly durable Air Turbine Drill This new drill is primarely used in manual core-drilling applications when equi-... |