Utility Parts Central, Inc. Datasheets for Impact Wrenches
Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners.
Impact Wrenches: Learn more
| Product Name | Notes |
|---|---|
| CNC machined from high strength billet aluminum Weighs less than 6 lbs! Provides over 500 ft-lbs of torque BURNDYingenuity is incorporated into thisdistinctive tool Lightest hydraulic impact wrench in its... | |
| Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive Operates on either an open or closed center hydraulic system Internal control prevents overspeeding and allows up... | |
| The high-torque, high-speed HW1 and HW1V Hydraulic Impact Wrenches feature industry-leading torque and speed. With high strength casting, reduced weight and widened trigger design, these wrenches turn at up to... |