Utility Parts Central, Inc. GREENLEE H8508 Reversible Impact Wrench 7/16" Hex Quick Change 12682

Description
Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive Operates on either an open or closed center hydraulic system Internal control prevents overspeeding and allows up to 12 gpm Features high torque for drilling salt-cured and creosoted poles Features a handle that is heat insulated and ergonomically positioned for comfort A twin hammer impact mechanism aids in increasing performance and reliability. Available with variable torque control that is adjustable from 80 to 400 ft.lb. Flow range of 4 - 12 gpm; optimum flow range of 5 - 8 gpm Operating pressure of 1,000 - 2,000 psi
Description
Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive Operates on either an open or closed center hydraulic system Internal control prevents overspeeding and allows up to 12 gpm Features high torque for drilling salt-cured and creosoted poles Features a handle that is heat insulated and ergonomically positioned for comfort A twin hammer impact mechanism aids in increasing performance and reliability. Available with variable torque control that is adjustable from 80 to 400 ft.lb. Flow range of 4 - 12 gpm; optimum flow range of 5 - 8 gpm Operating pressure of 1,000 - 2,000 psi

Suppliers

Company
Product
Description
Supplier Links
GREENLEE H8508 Reversible Impact Wrench 7/16
McDonough, GA, USA
GREENLEE H8508 Reversible Impact Wrench 7/16" Hex Quick Change
12682
GREENLEE H8508 Reversible Impact Wrench 7/16" Hex Quick Change 12682
Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive Operates on either an open or closed center hydraulic system Internal control prevents overspeeding and allows up to 12 gpm Features high torque for drilling salt-cured and creosoted poles Features a handle that is heat insulated and ergonomically positioned for comfort A twin hammer impact mechanism aids in increasing performance and reliability. Available with variable torque control that is adjustable from 80 to 400 ft.lb. Flow range of 4 - 12 gpm; optimum flow range of 5 - 8 gpm Operating pressure of 1,000 - 2,000 psi

Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive
Operates on either an open or closed center hydraulic system
Internal control prevents overspeeding and allows up to 12 gpm
Features high torque for drilling salt-cured and creosoted poles
Features a handle that is heat insulated and ergonomically positioned for comfort
A twin hammer impact mechanism aids in increasing performance and reliability.
Available with variable torque control that is adjustable from 80 to 400 ft.lb.
Flow range of 4 - 12 gpm; optimum flow range of 5 - 8 gpm
Operating pressure of 1,000 - 2,000 psi

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Wrenches
Product Number 12682
Product Name GREENLEE H8508 Reversible Impact Wrench 7/16" Hex Quick Change
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Impact Wrenches - 126845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details