Utility Parts Central, Inc. Datasheets for Reels
Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more
| Product Name | Notes |
|---|---|
| CR Collapsible Reel The CR collapsible reel is designed for picking up wire in neat coils. The reel is simply pushed onto the winch shaft, compressing the spring and then... | |
| Hannay Hose Reel N617-19-20J Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female... | |
| Hannay Spring rewind grounding reel model SGCR10-17-19 Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks... | |
| LD Payout Reel Utility Tool & Trailer designed the LD Payout Reel for both picking up wire cable in neat coils in addition to paying out. Unit expands and contracts... |