Utility Parts Central, Inc. Datasheets for Construction and Demolition Attachments
Construction and demolition attachments are specialized implements that are attached and used with heavy machinery to perform a job.
Construction and Demolition Attachments: Learn more
| Product Name | Notes |
|---|---|
| Atlas Copco LGRD-RV 16 Ground Rod Driver Description LGRD-RV 16 Ground Rod Driver Part no 1801 3940 01 Weight without hoses and control valve (lb) 45 Service weight (lb) 53... | |
| Atlas Copco LPD-RV post driver Description LPD-RV post driver Part no 1801 4050 02 Activation type By remote valve Hydraulic system Open- or closed-centre Weight (lb) 64 Weight with hoses... | |
| Atlas Copco LPD-T post driver Description LPD-T post driver Part no 1801 4040 02 Activation type By trigger lever Hydraulic system Open-centre Weight (lb) 68 Weight with hoses (lb) Weight... | |
| Atlas Copco LPHB Posthole Bore Description Description LPHB Posthole Bore Part no 1806 1014 33 Weight without auger (lb) 44 Oil flow (gpm) 4-8 Working pressure (psi) 1450-2031 Return line... | |
| Atlas Copco LPP 10HD Description LPP 10HD Part no 1801 8100 03 Weight (lb) 132 Oil flow (gpm) 5-10 Max working pressure (psi) 2320 Return line pressure max (psi) 435... | |
| Fairmont H4802 Pole Tampers with Hose End Valve 60 inches Makes quick work of setting poles, asphalt patch, and general construction backfill compacting Reversible on/off valve allows tamper to be... | |
| Fairmont H4802-3 Pole Tampers with Valve on Tube 72 inches Makes quick work of setting poles, asphalt patch, and general construction backfill compacting Rotate trigger spool for open or closed... | |
| GREENLEE H4910A Pole Puller Pole puller works in confined areas, next to buildings, or out in the open Lifting capacity of 56,000 lbs. Designed for heavy-duty construction May be used... | |
| GREENLEE HRD-58 & HRD-1 Ground Rod Drivers Flow range of 5 - 8 gpm Maximum input pressure 2,000 psi Accommodates various sizes of ground rods May be used with single... | |
| GREENLEE Sign Post Puller Uses serrated jaws or wraparound, high strength alloy chain Able to pull nearly any post size and shape Faster and easier than conventional manual methods Open... | |
| Pole Puller (Call for manufacturer, priced so low- we can't advertise it publicly!) Trust us, you will know the name! Hydraulically actuated, supplying the necessary power to remove the most... | |
| Terex Blade Series auger Teeth, available at www.utilityparts.com View full screen by clicking full screen button just above this line. |