Utility Parts Central, Inc. Datasheets for Power Tools
Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more
| Product Name | Notes |
|---|---|
| Atlas Copco LH 22 breaker Description LH 22 breaker Part no 1801 3546 90 Weight (lb) 46,1*-49,8 Length (inch) 26,9 Oil flow (gpm) 7,9 Working pressure (psi) 1500-1800 Return line... | |
| Atlas Copco LH 27 breaker Description LH 27 breaker Part no 1801 3640 92 Weight (lb) 55,6 Length (inch) 29,9 Oil flow (gpm) 7,9 Working pressure (psi) 1500-1800 Return line... | |
| Atlas Copco LH 39 breaker Description LH 39 breaker Part no 1801 3741 62 Weight (lb) 71 Length (inch) 29,9 Oil flow (gpm) 7,9 Working pressure (psi) 1500-1800 Return line... | |
| Greenlee HPB45 45 Lb. Lb. Hydraulic Paving Breaker Great for breaking sidewalks and curbs or driving ground rod, and for other small demolition jobs Clean modular design with few protrusions... |