Utility Parts Central, Inc. Datasheets for Wear Strips, Wear Plates, and Wear Parts
Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more
| Product Name | Notes |
|---|---|
| Model D1818 Outrigger pads Material: UHMW Plastic Load capacity vertical: 55,000 lbs Load capacity- 45 degree : 30,000 lbs Dimensions (WxLxH) = 18" x 18" x 1" Square Inch: 324... | |
| Model D2424 outrigger pad Material: UHMW Plastic Load Capacity vertical: 60,000lbs Load Capacity 45 degree: 35,000lbs Dimensions: 24' x 24' x 1' Square Inches: 576 Weight: 18lbs |