Utility Parts Central, Inc. Datasheets for Augers
Augers are large diameter, drill-like devices that are used for drilling holes into the earth, stone and pavement as well as moving grain and water in certain applications.
Augers: Learn more
| Product Name | Notes |
|---|---|
| Braden BD12A Digger Drive Features: 6.4 Cu. In. Gear Motor Internal-Shift Piston Two-Speed "stop and shift" Gearbox 12,000 ft'lbs output torque Compatible with most digger derricks Max pressure 2950 psi... | |
| Terex Bucket Style auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex Core Barrel auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex Taper Fit auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex TC 10 auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex TC 20 auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex TC 30 auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex TC 4 auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex TC 87 auger teeth; available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| Terex TX series auger teeth, available at www.utilityparts.com View full screen by clicking full screen button just above this line. | |
| TEXOMA Digger Derrick Augers TXC Series (Rock Auger) Specifications: Texoma TXC Series digger derrick augers are manufactured with 5/16" thick flighting sections as standard. The auger stem is 3 3/4"... | |
| TEXOMA Digger Derrick Augers TXD Series Dirt Auger Specifications: Texoma TXD Series digger derrick augers are manufactured with 5/16" thick flighting sections as standard. The auger stem is 3 3/4"... | |
| Two Speed Auger Drive 2 5/8†Hex Output Shaft 1 ¼â€ Bail Boss 8700 ft/lbs Torque Vacuum Shift(Can be converted to hydraulic shift) |