Utility Parts Central, Inc. Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
| Product Name | Notes |
|---|---|
| Edge Brazeau Polarized TXBG216 Safety Glasses with Black Frame and Gray Gradient Lens Go Bold, or go home! Brazeau represents the cutting-edge of fashion in a bold and contemporary design. | |
| Edge Dakura Black Smoke Polarized TSM216 Safety Glasses Lead the way. The rest can keep up or fall behind. Edge Dakura safety glasses (formerly Wolverine) is the hottest selling glass... | |
| Edge Dakura Polarized Safety Glasses with Camo Frame and Copper Driving LensYou may want them so that you can blend in and hide. You may want them so that you... | |
| Edge Dakura Polarized Safety Glasses with Camo Frame and Smoke LensYou may want them so that you can blend in and hide. You may want them so that you can... | |
| Edge Dakura Safety Glasses with Camo Frame and Copper Driving LensYou may want them so that you can blend in and hide. You may want them so that you can... | |
| Edge Dakura Safety Glasses with Camo Frame and Smoke LensYou may want them so that you can blend in and hide. You may want them so that you can stand... | |
| Edge Dakura Safety Glasses with Smoke LensFeatures: Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC... | |
| Edge Delano Safety Glasses with Black Frame and Smoke LensImagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the... | |
| Edge Delano Safety Glasses with Clear/Black Frame and Clear LensImagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the... | |
| Edge Kazbek Polarized Safety Glasses with Blue Mirror LensLight can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out... | |
| Edge Kazbek Safety Glasses with Aqua Precision Red Mirror LensIt takes power to make an impact. But power that's reckless is an open invitation to the ER. Kazbek is engineered... | |
| Edge Kazbek XL Polarized Safety Glasses with Blue Mirror Lens"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey,... | |
| Edge Khor Polarized Safety Glasses with Black Frame and Copper Driving Lens Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! | |
| Edge Kirova Safety Glasses with Indoor-Outdoor LensFeatures: Sleek wraparound frame, no sideshield distortion. Durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog Polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. | |
| Edge Ossa Fit over glasses Clear lens XF111-L Safety Glasses Fits over prescription glasses! Features: These safety glasses feature a great wraparound frame designed to fit over prescription glasses and... | |
| Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses Fits over prescription glasses! Features: These safety glasses feature a great wraparound frame designed to fit over prescription glasses and... | |
| Edge Savoia Black/Clear AKE116 lens Safety Glasses Sold in 12 pack ($2.50 per set) *Special Buy Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and... | |
| Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack Sold in 12 pack ($2.50 per set) *Special Buy Features: These safety glasses feature a sleek wraparound frame, no side shield... | |
| Edge Zorge Safety Glasses With Clear LensFeatures: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog... | |
| Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB... |