Utility Parts Central, Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| GREENLEE LPK1240 12 Ton Crimping Tool 1.65" jaw opening Compatible with dies for Burndy Y35, Alcoa 12A, 12AC, 12HA, 12HAC; Anderson HC-12, HC-12H, Thomas & Betts 12-ton Crimps up to... | |
| GREENLEE LPK1240K 12 Ton Crimping Tool Compatible with dies for Kearney PH-2 and PH-3 tools Flow range of 3-9 gpm 19.5 lbs. GREENLEE LPK 1240K Service Manual | |
| GREENLEE LPK1550 15 Ton Crimping Tool No high pressure intensifier required; operates on either open or closed center hydraulic systems Relief valve signals operator when crimp is complete 1,500 -... |