Utility Parts Central, Inc. Datasheets for Power Saws
Power saws are common saws that would be used in small shops and by contractors that can be powered by electricity, gas, or air. Power saws include chain saws, handheld circular saws, miter or chop saws, reciprocating saws, and table saws.
Power Saws: Learn more
| Product Name | Notes |
|---|---|
| GREENLEE 82" Overhead Circular Saw Designed for high production utility line clearing and general tree clearing applications Features hand stop safety collar, trigger guard, two step safety trigger, branch stop... | |
| GREENLEE Long Reach Chain Saws Designed for use from aerial platforms or the ground The insulated fiberglass extension tubes are tested to meet OSHA regulation 1910.269 Operating pressure: 1,000 -... | |
| Ideal for cutting back or trimming from an aerial basket Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spoolâ„¢ selector control for open and... | |
| Ideal for large trimming applications and cut-up removal jobs Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spool selector control for open and closed... |