Honeywell Sensing & IoT Meter, Hour; DC; 1. to 32 VDC; Screw Mount; 85000 Series 85000-12

Description
The 85000 Series of DC hour meters from Honeywell indicates when it is time to service equipment, helping you decrease downtime and increase maintenance efficiency. A technically advanced quartz package provides a highly reliable drive mechanism, an improved odometer gear train, and a snap-together integrated chassis. Every Quartz Plus meter passes 100% function, burn-in, and timing accuracy tests before shipping. DC Hour Meters from Honeywell feature: Operating time indicators in hours and tenths; automatically recycles to zero Broad temperature tolerances Precision built relay-driven odometers Excellent vibration and shock resistance Totally sealed cases for increased durability Quality you can count on from Hobbs branded products Reliable performance in applications such as material handling, agricultural and construction equipment, office equipment, recreational vehicles, and medical equipment
Description
The 85000 Series of DC hour meters from Honeywell indicates when it is time to service equipment, helping you decrease downtime and increase maintenance efficiency. A technically advanced quartz package provides a highly reliable drive mechanism, an improved odometer gear train, and a snap-together integrated chassis. Every Quartz Plus meter passes 100% function, burn-in, and timing accuracy tests before shipping. DC Hour Meters from Honeywell feature: Operating time indicators in hours and tenths; automatically recycles to zero Broad temperature tolerances Precision built relay-driven odometers Excellent vibration and shock resistance Totally sealed cases for increased durability Quality you can count on from Hobbs branded products Reliable performance in applications such as material handling, agricultural and construction equipment, office equipment, recreational vehicles, and medical equipment

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour; DC; 1. to 32 VDC; Screw Mount; 85000 Series - 70111629 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour; DC; 1. to 32 VDC; Screw Mount; 85000 Series
70111629
Meter, Hour; DC; 1. to 32 VDC; Screw Mount; 85000 Series 70111629
The 85000 Series of DC hour meters from Honeywell indicates when it is time to service equipment, helping you decrease downtime and increase maintenance efficiency. A technically advanced quartz package provides a highly reliable drive mechanism, an improved odometer gear train, and a snap-together integrated chassis. Every Quartz Plus meter passes 100% function, burn-in, and timing accuracy tests before shipping. DC Hour Meters from Honeywell feature: Operating time indicators in hours and tenths; automatically recycles to zero Broad temperature tolerances Precision built relay-driven odometers Excellent vibration and shock resistance Totally sealed cases for increased durability Quality you can count on from Hobbs branded products Reliable performance in applications such as material handling, agricultural and construction equipment, office equipment, recreational vehicles, and medical equipment

The 85000 Series of DC hour meters from Honeywell indicates when it is time to service equipment, helping you decrease downtime and increase maintenance efficiency. A technically advanced quartz package provides a highly reliable drive mechanism, an improved odometer gear train, and a snap-together integrated chassis. Every Quartz Plus meter passes 100% function, burn-in, and timing accuracy tests before shipping.
DC Hour Meters from Honeywell feature:

  • Operating time indicators in hours and tenths; automatically recycles to zero
  • Broad temperature tolerances
  • Precision built relay-driven odometers
  • Excellent vibration and shock resistance
  • Totally sealed cases for increased durability
  • Quality you can count on from Hobbs branded products
  • Reliable performance in applications such as material handling, agricultural and construction equipment, office equipment, recreational vehicles, and medical equipment
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70111629
Product Name Meter, Hour; DC; 1. to 32 VDC; Screw Mount; 85000 Series
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Setting Accuracy 0.0200 ±%
Display Type Digital
Unlock Full Specs
to access all available technical data