Honeywell Sensing & IoT Panel Meters - Counters, Hour Meters 20035-17

Description
COUNTER 6 CHARACTER PANEL MT
Request a Quote Datasheet
Description
COUNTER 6 CHARACTER PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
480-6291-ND
Panel Meters - Counters, Hour Meters 480-6291-ND
COUNTER 6 CHARACTER PANEL MT

COUNTER 6 CHARACTER PANEL MT

Buy Now Datasheet
Meter, AC Hour, 2 Screw Mount, 108-132 VAC Voltage Range, Wire Lead - 70111519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, AC Hour, 2 Screw Mount, 108-132 VAC Voltage Range, Wire Lead
70111519
Meter, AC Hour, 2 Screw Mount, 108-132 VAC Voltage Range, Wire Lead 70111519
The 02000 Series of AC hour meters from Honeywell accurately tracks and records elapsed time of equipment operation to simplify and expedite service, maintenance, testing, and other runtime needs. These reliable meters are totally sealed for protection against moisture and dirt, and all parts are in-process inspected to ensure high quality standards. AC Hour Meters from Honeywell feature: A rugged design for excellent shock, vibration, and temperature resistance in demanding environments 5-digit measurement with automatic recycle to zero Accurate performance with a tolerance of +0.02% Choice of 24, 120 and 240 VAC models (Range ±10%) A variety of styles for size, termination and mounting flexibility UL, CSA, CE and Mil-spec versions Quality you can count on from Hobbs branded products Reliable performance in applications such as material handling, agricultural and construction equipment, office equipment, recreational vehicles, and medical equipment

The 02000 Series of AC hour meters from Honeywell accurately tracks and records elapsed time of equipment operation to simplify and expedite service, maintenance, testing, and other runtime needs. These reliable meters are totally sealed for protection against moisture and dirt, and all parts are in-process inspected to ensure high quality standards.
AC Hour Meters from Honeywell feature:

  • A rugged design for excellent shock, vibration, and temperature resistance in demanding environments
  • 5-digit measurement with automatic recycle to zero
  • Accurate performance with a tolerance of +0.02%
  • Choice of 24, 120 and 240 VAC models (Range ±10%)
  • A variety of styles for size, termination and mounting flexibility
  • UL, CSA, CE and Mil-spec versions
  • Quality you can count on from Hobbs branded products
  • Reliable performance in applications such as material handling, agricultural and construction equipment, office equipment, recreational vehicles, and medical equipment
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electromechanical Timers Electromechanical Timers
Product Number 480-6291-ND 70111519
Product Name Panel Meters - Counters, Hour Meters Meter, AC Hour, 2 Screw Mount, 108-132 VAC Voltage Range, Wire Lead
Operating Temperature -65 to 154 F (-54 to 68 C)
Instrument Type Timer Timer
Technology Electromechanical Electromechanical
Direction Up Count
Digit Height 0.1200 inches (3.05 mm)
Unlock Full Specs
to access all available technical data