The 85000 series hour meter series has a highly reliable drive mechanism incorporating an odometer gear train along with accurate quartz crystal timing. Along with a snap together chassis the improved odometer gear train fits into a shock proof case, resistant to most acids and solvents and sealed up to IP66. They are UL/CSA recognised and come with a variety of mounting styles. Before shipping every unit has to pass a 100% function, burn-in and timing accuracy test. Potential Applications. Lawn tractors, garden tractors, farm equipment, gen sets, construction equipment, utility vehicles, industrial equipment, recreational vehicles, golf carts, aircraft, medical equipment, office equipment
Custom CMOS inegrated circuit. Indicates operating time in hours and tenths, plus has a running indicator. IP66 sealed. Battery system voltages: 6, 12, 24, 36, 48 60, 72, and 80 Vdc. UL, CSA approved
Connection Type = Spade Terminal
Input Type = Voltage
Count Capacity = 10000 h
Reset Method = Automatic
Supply Voltage = 10 - 80 V dc
Number of Digits = 6
Count Direction = Up
Display Range = 0 - 10000 h
Digit Height = 3 mm
Maximum Operating Temperature = +85°C
The 85000 Series of DC hour meters from Honeywell indicates when it is time to service equipment, helping you decrease downtime and increase maintenance efficiency. A technically advanced quartz package provides a highly reliable drive mechanism, an improved odometer gear train, and a snap-together integrated chassis. Every Quartz Plus meter passes 100% function, burn-in, and timing accuracy tests before shipping.
DC Hour Meters from Honeywell feature:
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Elapsed Time Indicators (ETIs) | Electromechanical Timers |
Product Number | 8208445 | 70111607 |
Product Name | Meter, Hour, Quartz, 3 Screw Mount,10-80 VDC,1/4 Inch Blade Termination | |
Instrument Type | Timer | |
Technology | Electromechanical | |
Functions | Time Meter / Indicator (Clocks) | |
Setting Accuracy | 0.0200 ±% |