The EA780 switches have sliding, double break type contacts built to meet the high shock requirements outlined in MIL-S-901. The EA780 switches are available in two contact arrangements 1 N.O. - 1 N.C. & 2 N.O. - 2 N.C. The Standard B1 cam provides for cl.
| Specialty Product Technologies | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | EA780 / EA790 |
| Product Name | Single Pole Limit Switch, Navy Marine |
| Switch Type | Electromechanical |
| Contact Type | Mantained Contact |
| Normal State | Normally Open; Normally Closed |
| Actuator Type | Cam |
| Orientation | Side Mounted Actuator |