Designed for applications where a nuetral position is essential in operation. This series provides the same snap locking action of the other series of the SNAP-LOCK® switches.
| Specialty Product Technologies | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | EA040 |
| Product Name | Single Pole Limit Switch, Standard Environment |
| Switch Type | Electromechanical |
| Contact Type | Mantained Contact |
| Normal State | Normally Open; Normally Closed |
| Orientation | Side Mounted Actuator |
| Housing Type | Enclosed Switch Housing |