The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion.
The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion.
| Specialty Product Technologies | Specialty Product Technologies | |
|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | EA800 | EA800 |
| Product Name | Double Pole Limit Switch, Hazardous Location | Triple Pole Limit Switch, Hazardous Location |
| Switch Type | Electromechanical | Electromechanical |
| Contact Type | Mantained Contact (optional feature) | |
| Normal State | Normally Open; Normally Closed | |
| Actuator Type | Cam | |
| Orientation | Side Mounted Actuator |