DeWAL Virgin Film DW502

Description
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.
Datasheet
Description
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Virgin Film - DW502 - DeWAL
Narragansett, RI, United States
Virgin Film
DW502
Virgin Film DW502
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength.

APPLICATION INFORMATION
DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Specialty Tapes
Product Number DW502
Product Name Virgin Film
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; Tensilized PTFE
Adhesive None
Application Electrical; Electronics, Printed Circuit Boards or Semiconductors
Features Single; Dielectric / Insulating; Thermally Insulating
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
3M DT11 Heavy Duty Duct Tape - DT11 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Application Duct
Width 1.89 inches (48 mm)
View Details
High Tack Tape - 5513 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0036 inches (0.0914 mm)
View Details