DeWAL Virgin Film DW2000

Description
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.
Description
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.

Suppliers

Company
Product
Description
Supplier Links
Virgin Film - DW2000 - DeWAL
Narragansett, RI, United States
Virgin Film
DW2000
Virgin Film DW2000
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.

DW2000 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness.

DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C.

APPLICATION INFORMATION
DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired.

This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film.

DW2000 is an excellent release film for the molding of composite structures.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Specialty Tapes
Product Number DW2000
Product Name Virgin Film
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Adhesive None
Application Electrical; Electronics, Printed Circuit Boards or Semiconductors
Features Single; Dielectric / Insulating; Thermally Insulating
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Polyester Tape - 511C - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0020 inches (0.0508 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 15 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details