The C12300 series comprises X-ray TDI cameras for high-speed inline inspection, featuring a 48 μm pixel size and TDI line rates up to 50 kHz, supporting maximum scan speeds of 144 m/min. The maximum detection width is 293 mm, with bidirectional scanning to enhance cycle times. Cameras use a CsI scintillator and output via Camera Link with 12 or 16-bit resolution. They operate on DC +15 V, consuming up to 45 VA, and are rated for ambient temperatures of 0 °C to +40 °C and humidity of 30% to 80% without condensation. Housing weights range from 4.1 kg to 8.5 kg depending on the model. Dead spaces between sensor elements are 130 μm min to 200 μm max.
X-ray TDI camera is useful for in-line applications requiring high-speed operation, high sensitivity and high resolution with wide area.
C12300 series is drastically improved the line speed up to 144 m/min. With bidirectional scanning operation, it enables to capture the objects effectively and improves the machine cycle time.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Digital Cameras |
| Product Number | C12300 series |
| Product Name | X-ray TDI cameras |