Clinton Electronics Corporation CE-PTZ26x

Description
1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 3.5 ~ 91mm Lens, 26x Optical Zoom, 12x Digital Zoom, 0.4 - 300° /sec. Pan Speed, -0.4 - 150° /sec. Tilt Speed, 360° Horizontal, 0 - 90° Vertical, RS 485 Communication, AC24V Input
Description
1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 3.5 ~ 91mm Lens, 26x Optical Zoom, 12x Digital Zoom, 0.4 - 300° /sec. Pan Speed, -0.4 - 150° /sec. Tilt Speed, 360° Horizontal, 0 - 90° Vertical, RS 485 Communication, AC24V Input

Suppliers

Company
Product
Description
Supplier Links
1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 3.5 ~ 91mm Lens, 26x Optical Zoom, 12x Digital Zoom, 0.4 - 300° /sec. Pan Speed, -0.4 - 150° /sec. Tilt Speed, 360° Horizontal, 0 - 90° Vertical, RS 485 Communication, AC24V Input

1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 3.5 ~ 91mm Lens, 26x Optical Zoom, 12x Digital Zoom, 0.4 - 300° /sec. Pan Speed, -0.4 - 150° /sec. Tilt Speed, 360° Horizontal, 0 - 90° Vertical, RS 485 Communication, AC24V Input

Supplier's Site

Technical Specifications

  Clinton Electronics Corporation
Product Category Video Cameras
Product Number CE-PTZ26x
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Format / Output RS485
Horizontal Resolution 470 to 540 lines
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 1457893 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details