Base: - 1-3/4" x 4" (45 mm x 102 mm) Overall Height: - 1" (25 mm) Material: - Cast brass with grey rubber bumper Finishes: - US3, US4, US10, US10B, US26, US26D Fasteners: - Two (2) #14 - 1-1/2" FPHWS, two (2) 1/4-20 x 3/4" FPHMS, two (2) 1/4-20 lead anchor, and two (2) plastic anchor
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 244F |
| Product Name | Cast Floor Stop |