Certifications: - Meets ANSI A156.16 for L02141 Diameter: - 1-11/16" (43 mm) Base Thickness: - 1/8" (3 mm) Overall Height: - 1" (25 mm) Material: - Cast brass with grey rubber bumper Finishes: - US3, US4, US5, US9, US10, US10B, US15, US15A, US19, US26, US26D
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 241F |
| Product Name | Dome Stop - Low |