ISC Sales, Inc. Reverse Osmosis System - R-13 Compact Wall Mount RO

Description
If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration process leaves your liquids with an extraordinarily high purity level and the confidence that your application will not be disrupted by impurities. Our reverse osmosis water filtration system is designed to provide the commercial and industrial user with the most trouble free, cost effective and reliable form of water treatment available, by providing every option necessary for a successful installation. With several different options available, ISC’s Systems can treat from 150 to 6,600 Gallons per day. However, larger units, along with accessory options such as mounting legs and water tanks, are available upon request. Standard Features Powder coated steel frames Inlet solenoid valve Pre-filter 1/2 HP motor Brass pump Liquid filled pre-filter pressure gauge 2 1/2” liquid filled pump pressure gauge Product water & reject water flow meters High pressure, non-metallic membrane housings SS needle valves for concentrate and recycle lines Stainless steel product water check valve On / off toggle switch Low-pressure shut-off with auto restart Feed water and product water TDS monitor
Datasheet
Description
If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration process leaves your liquids with an extraordinarily high purity level and the confidence that your application will not be disrupted by impurities. Our reverse osmosis water filtration system is designed to provide the commercial and industrial user with the most trouble free, cost effective and reliable form of water treatment available, by providing every option necessary for a successful installation. With several different options available, ISC’s Systems can treat from 150 to 6,600 Gallons per day. However, larger units, along with accessory options such as mounting legs and water tanks, are available upon request. Standard Features Powder coated steel frames Inlet solenoid valve Pre-filter 1/2 HP motor Brass pump Liquid filled pre-filter pressure gauge 2 1/2” liquid filled pump pressure gauge Product water & reject water flow meters High pressure, non-metallic membrane housings SS needle valves for concentrate and recycle lines Stainless steel product water check valve On / off toggle switch Low-pressure shut-off with auto restart Feed water and product water TDS monitor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis System - R-13 Compact Wall Mount RO -  - ISC Sales, Inc.
Plano, TX, USA
Reverse Osmosis System - R-13 Compact Wall Mount RO
Reverse Osmosis System - R-13 Compact Wall Mount RO
If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration process leaves your liquids with an extraordinarily high purity level and the confidence that your application will not be disrupted by impurities. Our reverse osmosis water filtration system is designed to provide the commercial and industrial user with the most trouble free, cost effective and reliable form of water treatment available, by providing every option necessary for a successful installation. With several different options available, ISC’s Systems can treat from 150 to 6,600 Gallons per day. However, larger units, along with accessory options such as mounting legs and water tanks, are available upon request. Standard Features Powder coated steel frames Inlet solenoid valve Pre-filter 1/2 HP motor Brass pump Liquid filled pre-filter pressure gauge 2 1/2” liquid filled pump pressure gauge Product water & reject water flow meters High pressure, non-metallic membrane housings SS needle valves for concentrate and recycle lines Stainless steel product water check valve On / off toggle switch Low-pressure shut-off with auto restart Feed water and product water TDS monitor

If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration process leaves your liquids with an extraordinarily high purity level and the confidence that your application will not be disrupted by impurities.

Our reverse osmosis water filtration system is designed to provide the commercial and industrial user with the most trouble free, cost effective and reliable form of water treatment available, by providing every option necessary for a successful installation. With several different options available, ISC’s Systems can treat from 150 to 6,600 Gallons per day. However, larger units, along with accessory options such as mounting legs and water tanks, are available upon request.

Standard Features

  • Powder coated steel frames
  • Inlet solenoid valve
  • Pre-filter
  • 1/2 HP motor
  • Brass pump
  • Liquid filled pre-filter pressure gauge
  • 2 1/2” liquid filled pump pressure gauge
  • Product water & reject water flow meters
  • High pressure, non-metallic membrane housings
  • SS needle valves for concentrate and recycle lines
  • Stainless steel product water check valve
  • On / off toggle switch
  • Low-pressure shut-off with auto restart
  • Feed water and product water TDS monitor
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Water Filters
Product Name Reverse Osmosis System - R-13 Compact Wall Mount RO
Configuration System
Filter Medium Material Thin Film Composite Spiral Would Membrane
Application / Industry Chemical Processes
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 2755949 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details
Dialysis Water System - BioPure HX2 - Mar Cor Purification
Specs
Configuration System
Housing Material Steel - Stainless
Flow Rate (Liquids) 3.0 to 15.0 GPM (11.36 to 56.82 L/min)
View Details