ISC Sales, Inc. Pleated Jumbo Cartridges

Description
Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to operate in a wide varriety of enviroments, this line of pleated jumbo cartridge filters can is extreemly versatile in protecting downstream equipment from potential contamination. Available in a range of sizes and microns (µ) to suit your needs, ISC has the perfect cartridge filter to meet your needs. Features Media: 100% Synthetic Poly / Polyester Blend Center Tubes: PVC End Caps: Molded / Polyurethane Temperature Range: 40 – 140 Packaging: Individually shrink wrapped Reusable: 5 micron and above are washable and reusable Recommended Change Out: 20-25 PSID
Datasheet
Description
Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to operate in a wide varriety of enviroments, this line of pleated jumbo cartridge filters can is extreemly versatile in protecting downstream equipment from potential contamination. Available in a range of sizes and microns (µ) to suit your needs, ISC has the perfect cartridge filter to meet your needs. Features Media: 100% Synthetic Poly / Polyester Blend Center Tubes: PVC End Caps: Molded / Polyurethane Temperature Range: 40 – 140 Packaging: Individually shrink wrapped Reusable: 5 micron and above are washable and reusable Recommended Change Out: 20-25 PSID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pleated Jumbo Cartridges -  - ISC Sales, Inc.
Plano, TX, USA
Pleated Jumbo Cartridges
Pleated Jumbo Cartridges
Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to operate in a wide varriety of enviroments, this line of pleated jumbo cartridge filters can is extreemly versatile in protecting downstream equipment from potential contamination. Available in a range of sizes and microns (µ) to suit your needs, ISC has the perfect cartridge filter to meet your needs. Features Media: 100% Synthetic Poly / Polyester Blend Center Tubes: PVC End Caps: Molded / Polyurethane Temperature Range: 40 – 140 Packaging: Individually shrink wrapped Reusable: 5 micron and above are washable and reusable Recommended Change Out: 20-25 PSID

Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams.

Designed to operate in a wide varriety of enviroments, this line of pleated jumbo cartridge filters can is extreemly versatile in protecting downstream equipment from potential contamination. Available in a range of sizes and microns (µ) to suit your needs, ISC has the perfect cartridge filter to meet your needs.

Features

  • Media: 100% Synthetic Poly / Polyester Blend
  • Center Tubes: PVC
  • End Caps: Molded / Polyurethane
  • Temperature Range: 40 – 140
  • Packaging: Individually shrink wrapped
  • Reusable: 5 micron and above are washable and reusable
  • Recommended Change Out: 20-25 PSID
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Filter Elements
Product Name Pleated Jumbo Cartridges
Type Cartridge
Application / Industry Food or Beverage Processing; PoolSpa; Waste Water
Filtration Product Water; Plating Solutions; Chemical; GasolineDiesel
Filter Medium Material Polyester; Polypropylene
Additional Features Reusable (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details