ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring located in the housing's sump. Thick wall and added ribs make these housings ideal for a wide range of applications.
Polypropylene construction provides excellent chemical resistance with most acids, alcohol, ammonia, oils, plating solutions and many aggressive chemicals. Housings supplied with and without pressure release valves. Rated for temperatures to 125°F (52°C) and pressures to 125psid (8.75 bar).
Features & Benefits
Full product line for more types, models, pipe fittings and options than anyone in the business!
Heavy duty construction, made using high quality FDA grade polypropylene.
Superior chemical resistance from many aggressive chemicals.
Butress thread design for superior sealing and security.
Thick side walls with heavy-duty ribs to provide greater strength.
Cap, sump and top-seated o-rings compress to provide leak proof sealing.
NSF Standard 42 certified (FH4200WW14, FH4200BB14, FH4200WW34).ANSI / NSF 42.
ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring located in the housing's sump. Thick wall and added ribs make these housings ideal for a wide range of applications.
Polypropylene construction provides excellent chemical resistance with most acids, alcohol, ammonia, oils, plating solutions and many aggressive chemicals. Housings supplied with and without pressure release valves. Rated for temperatures to 125°F (52°C) and pressures to 125psid (8.75 bar).
Features & Benefits
- Full product line for more types, models, pipe fittings and options than anyone in the business!
- Heavy duty construction, made using high quality FDA grade polypropylene.
- Superior chemical resistance from many aggressive chemicals.
- Butress thread design for superior sealing and security.
- Thick side walls with heavy-duty ribs to provide greater strength.
- Cap, sump and top-seated o-rings compress to provide leak proof sealing.
- NSF Standard 42 certified (FH4200WW14, FH4200BB14, FH4200WW34).ANSI / NSF 42.