ISC Sales, Inc. Hydro Carbon Filter Cartridges

Description
Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges are designed to offer effective removal of oil from water in either a conventional 2.5′ or 4.5′ outer diameter size design. The oil free technology removes oily sheen, synthetic and natural oils, BTEX, PCB’s, solvents and organically bound metals. This series of filters offer maximum oil absorbing capacity at the lowest cost Applications Manhole effluent Storm runoff water Tank farms & terminals Bilge & ballast water Tramp oil removal from machining fluids Plating baths Parts washing Oil spill remediation projects
Datasheet
Description
Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges are designed to offer effective removal of oil from water in either a conventional 2.5′ or 4.5′ outer diameter size design. The oil free technology removes oily sheen, synthetic and natural oils, BTEX, PCB’s, solvents and organically bound metals. This series of filters offer maximum oil absorbing capacity at the lowest cost Applications Manhole effluent Storm runoff water Tank farms & terminals Bilge & ballast water Tramp oil removal from machining fluids Plating baths Parts washing Oil spill remediation projects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydro Carbon Filter Cartridges -  - ISC Sales, Inc.
Plano, TX, USA
Hydro Carbon Filter Cartridges
Hydro Carbon Filter Cartridges
Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges are designed to offer effective removal of oil from water in either a conventional 2.5′ or 4.5′ outer diameter size design. The oil free technology removes oily sheen, synthetic and natural oils, BTEX, PCB’s, solvents and organically bound metals. This series of filters offer maximum oil absorbing capacity at the lowest cost Applications Manhole effluent Storm runoff water Tank farms & terminals Bilge & ballast water Tramp oil removal from machining fluids Plating baths Parts washing Oil spill remediation projects

Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated.

Cartridges are designed to offer effective removal of oil from water in either a conventional 2.5″ or 4.5″ outer diameter size design. The oil free technology removes oily sheen, synthetic and natural oils, BTEX, PCB’s, solvents and organically bound metals. This series of filters offer maximum oil absorbing capacity at the lowest cost

Applications

  • Manhole effluent
  • Storm runoff water
  • Tank farms & terminals
  • Bilge & ballast water
  • Tramp oil removal from machining fluids
  • Plating baths
  • Parts washing
  • Oil spill remediation projects
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Filter Elements
Product Name Hydro Carbon Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Hydrocarbon; WaterSupply; Marine
Filtration Product Water
Filter Medium Material Polypropylene; Melt Blown Polypropylene, Infused with Hydrocarbon Absorbent Material
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details