The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative. These filtration systems house a single fine screen, and achieve specified water quality in one step.
| ISC Sales, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Name | Automatic Self Cleaning Filters - 90 Series |
| Flow | Full Flow |
| Application / Industry | WaterSupply; Industrial, Irrigation |
| Filtration Product | Water |
| Filter Medium Material | Stainless Steel, Carbon Steel, or Duplex Stainless |
| Additional Features | Reusable |