STEEL MATERIAL
10 3/4 INCH OVERALL LENGTH
1/2 INCH BLADE WIDTH
1/2 BLADE WIDTH - FRACTIONAL
ROUND SHANK TYPE
HARDENED, TEMPERED PROCESS
FLAT END SHAPE
ERGO[R] BRAND
BLADE LENGTH 5 1/2 INCH
PACKAGING QUANTITY 4
Snap-on Industrial Brands
Done
Datasheet
Description
STEEL MATERIAL
10 3/4 INCH OVERALL LENGTH
1/2 INCH BLADE WIDTH
1/2 BLADE WIDTH - FRACTIONAL
ROUND SHANK TYPE
HARDENED, TEMPERED PROCESS
FLAT END SHAPE
ERGO[R] BRAND
BLADE LENGTH 5 1/2 INCH
PACKAGING QUANTITY 4
STEEL MATERIAL
10 3/4 INCH OVERALL LENGTH
1/2 INCH BLADE WIDTH
1/2 BLADE WIDTH - FRACTIONAL
ROUND SHANK TYPE
HARDENED, TEMPERED PROCESS
FLAT END SHAPE
ERGO[R] BRAND
BLADE LENGTH 5 1/2 INCH
PACKAGING QUANTITY 4