Description
COLD TYPE
FORGED HARDENED ALLOY STEEL MATERIAL
6 INCH OVERALL LENGTH
HEX SHANK TYPE
3/8 INCH SHANK SIZE
FLAT END SHAPE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2
WEIGHT 0.18 LB
BLADE SIZE 1/2 INCH
BLADE SIZE - DECIMAL .5
BLADE SIZE - DECIMAL - UOM IN
BLADE SIZE - FRACTIONAL 1/2