Description
COLD TYPE
FORGED HARDENED ALLOY STEEL MATERIAL
4-3/4 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK SIZE
FLAT END SHAPE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2
WEIGHT 0.07 LB
BLADE SIZE 1/4 INCH
BLADE SIZE - DECIMAL .25
BLADE SIZE - DECIMAL - UOM IN
BLADE SIZE - FRACTIONAL 1/4