Description
COLD TYPE
FORGED HARDENED ALLOY STEEL MATERIAL
5-1/4 INCH OVERALL LENGTH
HEX SHANK TYPE
5/16 INCH SHANK SIZE
FLAT END SHAPE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2
WEIGHT 0.12 LB
BLADE SIZE 3/8 INCH
BLADE SIZE - DECIMAL .375
BLADE SIZE - DECIMAL - UOM IN
BLADE SIZE - FRACTIONAL 3/8