Traceable® Products Datasheets for Digital Timers

Digital timers keep track of timing, either to trigger an action or to start timing once triggered by an action, or both.
Digital Timers: Learn more

Product Name Notes
Allows simultaneous programming of two different activities from 24 hours to 1 second. Resolution is 1 second; accuracy is 0.01%. Each channel has a distinct electronic alarm and display indicator...
At the press of a button, big-digit timer displays countdown alarm time, stopwatch (count-up) time, and time-of-day (AM/PM) and 24-hour format). Accuracy is 0.01%. Full keyboard (0-9 keys) makes entering...
Clip-It™ Timer counts down, alarms, and functions as a stopwatch The handiest timer ever designed clips to your lab coat, belt, notebook, clipboard, or anywhere. You'll never lose your own...
Costs so little, everyone deserves one The handiest timer ever designed clips to your lab coat, belt, notebook, clipboard, or anywhere. You'll never lose your own personal timer. Six-digit LCD...
Count on Two-Memory Timer to deliver on-the-dot timing operations whether counting up or down from 23 hours, 59 minutes, 59 seconds. Features a timing accuracy of 0.01% and a 1-second...
Countdown controller turns any piece of equipment on or off at the end of a set time period. Programmable in any 1-minute interval from 23 hours, 59 minutes, 59 seconds...
Easy on the eyes Massive, 3/4-inch-high display permits viewing from across the lab. Its microcomputer chip permits setting 4 separate channels. Set any countdown time from 99 hours, 59 minutes,...
Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-finge rtips...
Four-digit LCD display always shows the time remaining in hours and minutes. Program it in 1-minute increments from 20 hours to 1 minute. At zero, a beeping alarm sounds for...
Ideal QC (quality control) countdown and alarm timer combines easy, 3-button operation with giant-size digits. Learn its operation in less than 10 seconds without ever opening the directions. Quartz-crystal accuracy...
Innovative countdown timer talks. It counts down, talks, times up, and tells time-of-day with Traceable® precision. Never again glance at your timer. During countdown, voice reporting frequency is every hour...
Input a time and the instant memory always returns the display to the programmed time. This is the ideal timer to dedicate to a routinely timed test. Bright, extra-large, 5/8-inch-high...
Lab's new timing standard-the Traceable® Bench Timer Times from 0.001 second to 999 hours. Precise timing and an eight-digit, 1/2-inch-high, bright-intensity LED display make it the choice for all industrial...
Lab-Top Timer is built expressly for bench use. LCD screen is designed for viewing at any angle (sitting or standing). Ease of operation, versatile timing modes, extra-large keys, and the...
Model 1: Walkaway™ Turn-off Controller counts up and turns any piece of equipment off at the end of a set time period. Programmable in three interval settings: .01 second to...
Numbered keys make it a breeze to set a countdown time Remarkable timer counts down with an alarm and counts up with a time-out feature. Program it to count down...
Save time on repetitive tests with Traceable® Memory Timer Unique timer counts down with an alarm and remembers the setting. Program countdown times from 24 hours to 1 minute in...
Small timer- large display At the press of a button, timer displays countdown alarm time/stopwatch (count-up) time, and time-of-day (AM/PM and 24-hour format). Accuracy is 0.01%. High-decibel alarm sounds for...
Splash-proof, water-resistant timer is ideal for wet labs, wash-down areas, plants, and field use Times from 99 minutes, 59 seconds to zero with 1 second resolution. When zero is reached...
The only timer manufactured with a continuously-adjusta ble alarm-volume control. Can be set from whisper low at the lab bench to ear-piercing loud for noisy plant areas. Alarms may be...
The perfect size-has a large-screen LCD and a small, lab-bench footprint. Times up from 0.01 second to 9 hours, 59 minutes, 59 seconds, and 99 hundredths of a second. Switchable...
This compact unit is a timer, stopwatch, and clock. Timer can be programmed to count down from 23 hours, 59 minutes, 59 seconds with 1-second resolution. Accuracy is 0.01%. At...
Time three tests simultaneously with ease Three-line display permits simultaneous countdown alarm timing of three tests. Extra-large, 1/2-inch digits are easy to read from across the lab. Times may be...
Timer counts down from 99 minutes, 59 seconds in second increments with 3-button ease and big-digit visibility. Automatic memory resets the display to the last programmed time-ideal for repetitive tests.
Timer remembers the last time set, counts down, alarms, and counts up. Use it to count down/up from 24 hours to 1 second in increments of 1 second. One of...
Timer signals drying and incubating times, helps catch all test results, and even alarms for appointments. The ideal bench-mate for quality-control and experimental requirements. Extremely simple operation makes it a...
Triple display The ultimate user-friendly timer fulfills every lab's timing needs. Displays three different times simultaneously, counts down, and alarms. Also functions as a stopwatch and a time-of-day clock. Meets...
Unique timer is easy to use Counts down, alarms, and functions as a stopwatch. One of the handiest timers ever designed- holds your keys or hooks onto your lab coat...
User-friendly timer displays three different countdown/alarm times simultaneously. Three unique channels may be started individually or concurrently and programmed to count down from 99 hours, 59 minutes, 59 seconds to...
Versatile and economical controller may be programmed to turn equipment on and off at any minute of any day. A fail-safe memory permits programming 14 different switchings per day. They...
Versatile timer incorporates all lab timing (alarm timing, down timing, stopwatch, time-out, and memory) Memory Counts down with an alarm and may be set to count up and alarm. It...