Traceable® Products Datasheets for Weather Instruments
Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more
| Product Name | Notes |
|---|---|
| Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day... | |
| Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No... | |
| Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an... | |
| One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even... | |
| Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab,... | |
| Traceable® Precision Barometer's triple scales provide a sensitive measure of atmospheric pressure from 954 to 1073 millibars, 28.1 to 31.7 inches of mercury, and 715 to 805 millimeters of mercury... |