Traceable® Products Traceable® Digital Bench Top Timer Model 1221

Description
The perfect size-has a large-screen LCD and a small, lab-bench footprint. Times up from 0.01 second to 9 hours, 59 minutes, 59 seconds, and 99 hundredths of a second. Switchable between cumulative and interval-split, the unit also allows an infinite number of time-outs. Oversize buttons make it easy to use. Three 4mm sockets (and supplied test leads) allow external triggering of the START/STOP and SPLIT/LAP/RESET functions of the timer. Digital display is 3/4-inch-high and is readable from 10 feet. Unit features precise, quartz-crystal Traceable® timing for enzyme tests, viscosity measurements, animal studies, and all timed lab tests. Accurate to 0.001% with resolution to 0.01 second. Engineered for ease of operation, accuracy, and reliability. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Fulfills ISO 9000 needs, lab certification requirements, and governmental demands. Portable design permits the unit to be moved easily. Attractive, high-impact ABS plastic case is designed for hard laboratory use. Supplied with a AA battery (2-year continuous). Size is 4 x 4-1/4 x 1-3/4 inches. Weight is 7 ounces. Replacement battery Cat. No. 1111.
Description
The perfect size-has a large-screen LCD and a small, lab-bench footprint. Times up from 0.01 second to 9 hours, 59 minutes, 59 seconds, and 99 hundredths of a second. Switchable between cumulative and interval-split, the unit also allows an infinite number of time-outs. Oversize buttons make it easy to use. Three 4mm sockets (and supplied test leads) allow external triggering of the START/STOP and SPLIT/LAP/RESET functions of the timer. Digital display is 3/4-inch-high and is readable from 10 feet. Unit features precise, quartz-crystal Traceable® timing for enzyme tests, viscosity measurements, animal studies, and all timed lab tests. Accurate to 0.001% with resolution to 0.01 second. Engineered for ease of operation, accuracy, and reliability. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Fulfills ISO 9000 needs, lab certification requirements, and governmental demands. Portable design permits the unit to be moved easily. Attractive, high-impact ABS plastic case is designed for hard laboratory use. Supplied with a AA battery (2-year continuous). Size is 4 x 4-1/4 x 1-3/4 inches. Weight is 7 ounces. Replacement battery Cat. No. 1111.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Digital Bench Top Timer - Model 1221 - Traceable® Products
Webster, TX, USA
Traceable® Digital Bench Top Timer
Model 1221
Traceable® Digital Bench Top Timer Model 1221
The perfect size-has a large-screen LCD and a small, lab-bench footprint. Times up from 0.01 second to 9 hours, 59 minutes, 59 seconds, and 99 hundredths of a second. Switchable between cumulative and interval-split, the unit also allows an infinite number of time-outs. Oversize buttons make it easy to use. Three 4mm sockets (and supplied test leads) allow external triggering of the START/STOP and SPLIT/LAP/RESET functions of the timer. Digital display is 3/4-inch-high and is readable from 10 feet. Unit features precise, quartz-crystal Traceable® timing for enzyme tests, viscosity measurements, animal studies, and all timed lab tests. Accurate to 0.001% with resolution to 0.01 second. Engineered for ease of operation, accuracy, and reliability. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Fulfills ISO 9000 needs, lab certification requirements, and governmental demands. Portable design permits the unit to be moved easily. Attractive, high-impact ABS plastic case is designed for hard laboratory use. Supplied with a AA battery (2-year continuous). Size is 4 x 4-1/4 x 1-3/4 inches. Weight is 7 ounces. Replacement battery Cat. No. 1111.

The perfect size-has a large-screen LCD and a small, lab-bench footprint. Times up from 0.01 second to 9 hours, 59 minutes, 59 seconds, and 99 hundredths of a second. Switchable between cumulative and interval-split, the unit also allows an infinite number of time-outs. Oversize buttons make it easy to use. Three 4mm sockets (and supplied test leads) allow external triggering of the START/STOP and SPLIT/LAP/RESET functions of the timer. Digital display is 3/4-inch-high and is readable from 10 feet. Unit features precise, quartz-crystal Traceable® timing for enzyme tests, viscosity measurements, animal studies, and all timed lab tests. Accurate to 0.001% with resolution to 0.01 second. Engineered for ease of operation, accuracy, and reliability. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Fulfills ISO 9000 needs, lab certification requirements, and governmental demands. Portable design permits the unit to be moved easily. Attractive, high-impact ABS plastic case is designed for hard laboratory use. Supplied with a AA battery (2-year continuous). Size is 4 x 4-1/4 x 1-3/4 inches. Weight is 7 ounces. Replacement battery Cat. No. 1111.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Digital Timers
Product Number Model 1221
Product Name Traceable® Digital Bench Top Timer
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Functions Time Meter / Indicator (Clocks)
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 2754727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details