Traceable® Products Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Accessory Probe Stainless-steel with handle, triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -50 to 700°C. Dimensions: 0.13-inch diameter; 5-inch stem length; 7-1/2-inch overall length. | |
| Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250°C continuous or 300°C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for... | |
| Stainless-steel with handle, is for use with type-K thermometers. Temperature range is -73 to 760°C. Dimensions: 5-inch probe length; 0.5-inch tip diameter; 8-1/2-inch overall length. Supplied with 36-inch cable. | |
| Stainless-steel with handle; triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -240 to 220°C. Dimensions: diameter 0.17 inch; stem length 12 inches; overall length 17... | |
| Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982°C continuous or 1093°C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids. |