Traceable® Products Datasheets for Infrared Thermometers
Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food... | |
| New generation in IR-the pocket revolution Pocket-size, infrared thermometer captures temperature readings of any surface-liquids, solids, and semisolids in less than a second. Operation is simple-turn it on, point at... | |
| Portable noncontact, infrared temperature measuring thermometer features adjustable emissivity. This control provides the widest possible range for accurately measuring different surface temperatures. Unique gun design allows one-handed use. Traceable to... | |
| Small, lightweight Traceable® Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. Use for... | |
| Traceable® Infrared Thermometer operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and... | |
| Traceable® Infrared Thermometer utilizes laser targeting for precise touchless measurement Temperature range is 0 to 788°F and -20 to 420°C with a resolution of 1° and an accuracy of ±2°C... | |
| Traceable® Infrared Thermometer, operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and... |