Traceable® Products Datasheets for Laser Pointers
Laser pointers are compact instruments that produce a low-power, visible laser light. They are often used for pointing out features on a projected visual display.
Laser Pointers: Learn more
| Product Name | Notes |
|---|---|
| Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power... | |
| Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength... | |
| Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650... |