Traceable® Products Traceable® LCD Timer Model 8906

Description
This compact unit is a timer, stopwatch, and clock. Timer can be programmed to count down from 23 hours, 59 minutes, 59 seconds with 1-second resolution. Accuracy is 0.01%. At zero, a 1-minute alarm sounds and thru-zero timing automatically begins counting up, displaying time elapsed. Memory recall automatically returns timer to last programmed setting. In the count-up/stopwatch mode, unit times to 23 hours, 59 minutes, and 59 seconds. Clock functions show hours, minutes, and seconds to ensure a correct reading. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Comes complete with magnet, flip-out stand, and clip for total flexibility. Size is 2-1/2 x 2-1/2 x 1/2 inches and weight is 3 ounces. Battery provides 2 years of always-on timing. Replacement battery Cat. No. 1039.
Description
This compact unit is a timer, stopwatch, and clock. Timer can be programmed to count down from 23 hours, 59 minutes, 59 seconds with 1-second resolution. Accuracy is 0.01%. At zero, a 1-minute alarm sounds and thru-zero timing automatically begins counting up, displaying time elapsed. Memory recall automatically returns timer to last programmed setting. In the count-up/stopwatch mode, unit times to 23 hours, 59 minutes, and 59 seconds. Clock functions show hours, minutes, and seconds to ensure a correct reading. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Comes complete with magnet, flip-out stand, and clip for total flexibility. Size is 2-1/2 x 2-1/2 x 1/2 inches and weight is 3 ounces. Battery provides 2 years of always-on timing. Replacement battery Cat. No. 1039.

Suppliers

Company
Product
Description
Supplier Links
Traceable® LCD Timer - Model 8906 - Traceable® Products
Webster, TX, USA
Traceable® LCD Timer
Model 8906
Traceable® LCD Timer Model 8906
This compact unit is a timer, stopwatch, and clock. Timer can be programmed to count down from 23 hours, 59 minutes, 59 seconds with 1-second resolution. Accuracy is 0.01%. At zero, a 1-minute alarm sounds and thru-zero timing automatically begins counting up, displaying time elapsed. Memory recall automatically returns timer to last programmed setting. In the count-up/stopwatch mode, unit times to 23 hours, 59 minutes, and 59 seconds. Clock functions show hours, minutes, and seconds to ensure a correct reading. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Comes complete with magnet, flip-out stand, and clip for total flexibility. Size is 2-1/2 x 2-1/2 x 1/2 inches and weight is 3 ounces. Battery provides 2 years of always-on timing. Replacement battery Cat. No. 1039.

This compact unit is a timer, stopwatch, and clock. Timer can be programmed to count down from 23 hours, 59 minutes, 59 seconds with 1-second resolution. Accuracy is 0.01%. At zero, a 1-minute alarm sounds and thru-zero timing automatically begins counting up, displaying time elapsed. Memory recall automatically returns timer to last programmed setting. In the count-up/stopwatch mode, unit times to 23 hours, 59 minutes, and 59 seconds. Clock functions show hours, minutes, and seconds to ensure a correct reading. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Comes complete with magnet, flip-out stand, and clip for total flexibility. Size is 2-1/2 x 2-1/2 x 1/2 inches and weight is 3 ounces. Battery provides 2 years of always-on timing. Replacement battery Cat. No. 1039.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Digital Timers
Product Number Model 8906
Product Name Traceable® LCD Timer
Features Audible or Visual Alarms
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Down Count
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 561572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details