At the press of a button, big-digit timer displays countdown alarm time, stopwatch (count-up) time, and time-of-day (AM/PM) and 24-hour format). Accuracy is 0.01%. Full keyboard (0-9 keys) makes entering times exceptionally fast. High-decibel alarm sounds for 1 minute. Count down or up to 9 hours, 59 minutes, 59 seconds. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). For repetitive tests, the unit's memory automatically returns the display to the original programmed time. Three-quarter-inch-h
| Traceable® Products | |
|---|---|
| Product Category | Digital Timers |
| Product Number | Model 5027 |
| Product Name | Traceable® Triple-Purpose Timer |
| Features | Audible or Visual Alarms |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Single |
| Direction | Up Count; Down Count; Bi-directional Counter |