Traceable® Products Datasheets for Mechanical Counters

Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power.
Mechanical Counters: Learn more

Product Name Notes
Counter-Pen™ is a combination marker and digital counter designed for the lab and plant. Each time a black mark is made with the felt-tipped pen, it automatically sounds a beep,...
Easy-to-use, four-digit unit records up to 9999. Numbers instantly and automatically return to zero with a twist of the reset knob. Hundreds of lab applications provide opportunities to: count blood...
Key-Chain/Wrist-Stra p/Carabiner Digital Counter is designed for ease-of-use and fail-safe counting. Features include display count to 99,999, two year constant use battery, water-resistant O-ring-sealed with shock-resistant ABS plastic case, button...