Traceable® Products Traceable® Fingertip Timer Model 5042

Description
Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-finge rtips timer. May be placed on incubators, refrigerators, and ovens with the magnet on the back. Also supplied with Velcro™ mounting strips to place the unit on cabinets or walls. Counts down from 99 minutes, 59 seconds in 1-second increments. Accuracy is 0.01%. Dedicate this unit to a specific test. Memory retains last programmed time, eliminating the need to re-enter test times. Alarm may be silenced manually or turns off automatically after 30 seconds. Handy size (1-13/16 x 3-1/2 x 1/2 inches) is ideal for use everywhere in the lab. Weight is only 1-1/4 ounces. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with 2-year, silver-oxide battery, Traceable® Certificate, magnet, and Velcro™. Replacement battery Cat. No. 1039.
Description
Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-finge rtips timer. May be placed on incubators, refrigerators, and ovens with the magnet on the back. Also supplied with Velcro™ mounting strips to place the unit on cabinets or walls. Counts down from 99 minutes, 59 seconds in 1-second increments. Accuracy is 0.01%. Dedicate this unit to a specific test. Memory retains last programmed time, eliminating the need to re-enter test times. Alarm may be silenced manually or turns off automatically after 30 seconds. Handy size (1-13/16 x 3-1/2 x 1/2 inches) is ideal for use everywhere in the lab. Weight is only 1-1/4 ounces. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with 2-year, silver-oxide battery, Traceable® Certificate, magnet, and Velcro™. Replacement battery Cat. No. 1039.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Fingertip Timer - Model 5042 - Traceable® Products
Webster, TX, USA
Traceable® Fingertip Timer
Model 5042
Traceable® Fingertip Timer Model 5042
Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-finge rtips timer. May be placed on incubators, refrigerators, and ovens with the magnet on the back. Also supplied with Velcro™ mounting strips to place the unit on cabinets or walls. Counts down from 99 minutes, 59 seconds in 1-second increments. Accuracy is 0.01%. Dedicate this unit to a specific test. Memory retains last programmed time, eliminating the need to re-enter test times. Alarm may be silenced manually or turns off automatically after 30 seconds. Handy size (1-13/16 x 3-1/2 x 1/2 inches) is ideal for use everywhere in the lab. Weight is only 1-1/4 ounces. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with 2-year, silver-oxide battery, Traceable® Certificate, magnet, and Velcro™. Replacement battery Cat. No. 1039.

Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-fingertips timer. May be placed on incubators, refrigerators, and ovens with the magnet on the back. Also supplied with Velcro™ mounting strips to place the unit on cabinets or walls. Counts down from 99 minutes, 59 seconds in 1-second increments. Accuracy is 0.01%. Dedicate this unit to a specific test. Memory retains last programmed time, eliminating the need to re-enter test times. Alarm may be silenced manually or turns off automatically after 30 seconds. Handy size (1-13/16 x 3-1/2 x 1/2 inches) is ideal for use everywhere in the lab. Weight is only 1-1/4 ounces. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with 2-year, silver-oxide battery, Traceable® Certificate, magnet, and Velcro™. Replacement battery Cat. No. 1039.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Digital Timers
Product Number Model 5042
Product Name Traceable® Fingertip Timer
Features Audible or Visual Alarms
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Down Count
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 8966891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details