Neo-Dyn Datasheets for Vacuum Switches

Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). 
Vacuum Switches: Learn more

Product Name Notes
Adjustable vacuum switch with efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points makes this switch ideal for a wide variety of applications. Specifications Electrical:...
Compact, adjustable hazardous vacuum switch well suited to numerous applications. Our efficient Nega-Rate® Belleville disc spring offers superior set point stability and vibration resistance. The 181P series vacuum switch also...
Compact, adjustable vacuum switch well suited to numerous applications. Our efficient Nega-Rate® Belleville disc spring offers superior set point stability and vibration resistance. The 181P series vacuum switch also has...
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made...
Compact, versatile vacuum switch well suited for hazardous or corrosive atmospheres. For vacuum applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable using 1/8"...
Ultra low pressure and vacuum switches. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes these vacuum...
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide...