MAMCO Datasheets for Vacuum Switches
Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure).
Vacuum Switches: Learn more
| Product Name | Notes |
|---|---|
| Dual range adjustments, UL recognized, gold trapezoid shaped contacts | |
| The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. | |
| The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them... |