NOSHOK, Inc. 500 Series Mag-Switch 500

Description
Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent reliability, accuracy, repeatability, and affordability Suitable for direct connection to PLC's Integrated LED switching indication Normally open (N.O.) or normally closed (N.C.) switching functions Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Switch points are field adjustable with a range of 10-100% of full scale value Standard electrical connection is a 4-pin M12 x 1 threaded connector CE compliant to suppress RFI, EMI, and ESD
Datasheet
Description
Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent reliability, accuracy, repeatability, and affordability Suitable for direct connection to PLC's Integrated LED switching indication Normally open (N.O.) or normally closed (N.C.) switching functions Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Switch points are field adjustable with a range of 10-100% of full scale value Standard electrical connection is a 4-pin M12 x 1 threaded connector CE compliant to suppress RFI, EMI, and ESD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Series Mag-Switch - 500 - NOSHOK, Inc.
Berea, OH, USA
500 Series Mag-Switch
500
500 Series Mag-Switch 500
Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent reliability, accuracy, repeatability, and affordability Suitable for direct connection to PLC's Integrated LED switching indication Normally open (N.O.) or normally closed (N.C.) switching functions Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Switch points are field adjustable with a range of 10-100% of full scale value Standard electrical connection is a 4-pin M12 x 1 threaded connector CE compliant to suppress RFI, EMI, and ESD

Features & Benefits

  • Ranges available from -30 inHg vacuum through 15,000 psi
  • Semi-conductor switching relays(no mechanical contacts)
  • Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent reliability, accuracy, repeatability, and affordability
  • Suitable for direct connection to PLC's
  • Integrated LED switching indication
  • Normally open (N.O.) or normally closed (N.C.) switching functions
  • Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output
  • Switch points are field adjustable with a range of 10-100% of full scale value
  • Standard electrical connection is a 4-pin M12 x 1 threaded connector
  • CE compliant to suppress RFI, EMI, and ESD
Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Switches
Product Number 500
Product Name 500 Series Mag-Switch
Sensor Technology Mechanical Deflection; Hall Effect
Pressure Measurement Gauge; Compound; Vacuum
Material Liquid; Gas
Features Alarm Indicator
Working Pressure Range -14.5 to 15000 psi (-10.2 to 10557 m H2O)
Unlock Full Specs
to access all available technical data