NOSHOK, Inc. 600 Series Smart Switch 600

Description
Features & Benefits Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute Corrosion resistant 316 stainless steel welded construction Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Normally open (N.O.) or normally closed (N.C.) switching functions High overpressure protection Highly resistant to mechanical shock and vibration Proven sputtered thin film and diffused semi-conductor technology provides unparalleled accuracy, stability, and service life Digital switching through internal signal conditioner - set points and hysteresis are fully adjustable and tamperproof No mechanical contacts to wear out Programming can be done at the factory or in the field using a PC running Windows® and using the NOSHOK Smart Switch software and programming hardware CE compliant to suppress RFI, EMI, and ESD
Datasheet
Description
Features & Benefits Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute Corrosion resistant 316 stainless steel welded construction Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Normally open (N.O.) or normally closed (N.C.) switching functions High overpressure protection Highly resistant to mechanical shock and vibration Proven sputtered thin film and diffused semi-conductor technology provides unparalleled accuracy, stability, and service life Digital switching through internal signal conditioner - set points and hysteresis are fully adjustable and tamperproof No mechanical contacts to wear out Programming can be done at the factory or in the field using a PC running Windows® and using the NOSHOK Smart Switch software and programming hardware CE compliant to suppress RFI, EMI, and ESD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Series Smart Switch - 600 - NOSHOK, Inc.
Berea, OH, USA
600 Series Smart Switch
600
600 Series Smart Switch 600
Features & Benefits Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute Corrosion resistant 316 stainless steel welded construction Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Normally open (N.O.) or normally closed (N.C.) switching functions High overpressure protection Highly resistant to mechanical shock and vibration Proven sputtered thin film and diffused semi-conductor technology provides unparalleled accuracy, stability, and service life Digital switching through internal signal conditioner - set points and hysteresis are fully adjustable and tamperproof No mechanical contacts to wear out Programming can be done at the factory or in the field using a PC running Windows® and using the NOSHOK Smart Switch software and programming hardware CE compliant to suppress RFI, EMI, and ESD

Features & Benefits

  • Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute
  • Corrosion resistant 316 stainless steel welded construction
  • Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output
  • Normally open (N.O.) or normally closed (N.C.) switching functions
  • High overpressure protection
  • Highly resistant to mechanical shock and vibration
  • Proven sputtered thin film and diffused semi-conductor technology provides unparalleled accuracy, stability, and service life
  • Digital switching through internal signal conditioner - set points and hysteresis are fully adjustable and tamperproof
  • No mechanical contacts to wear out
  • Programming can be done at the factory or in the field using a PC running Windows® and using the NOSHOK Smart Switch software and programming hardware
  • CE compliant to suppress RFI, EMI, and ESD
Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Switches
Product Number 600
Product Name 600 Series Smart Switch
Sensor Technology Piezoelectric; Thin Film
Pressure Measurement Absolute; Gauge; Compound; Vacuum
Material Liquid; Gas
Features Temperature Compensated
Working Pressure Range -14.5 to 15000 psi (-10.2 to 10557 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Vacuum Switches - 3635996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 145 to 1450 psi (102 to 1021 m H2O)
Vacuum Range 75028 torr (-2924 in Hg vac)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details