SEC America, LLC Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Product Name Notes
20CT is an advanced switch-mode DC power supply specifically designed for land mobile radio applications. The power supply produces clean reliable power which is highly filtered to suppress radio frequency...
SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
SEC60BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 60 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat...
The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power...