SEC America, LLC Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| 1612PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 1612PS charges a battery and monitors the wall outlet to detect... | |
| 1622PS Pump Sentry is among the most advanced and reliable sump pump emergency battery backup systems available. It interfaces between a pump and its AC wall outlet. When AC utility... | |
| 812PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 812PS charges a battery and monitors the wall outlet to detect... | |
| 822PS Pump Sentry is among the most advanced sump pump emergency battery backup systems available. It interfaces between a pump and its AC wall outlet. When AC utility power is... | |
| Model 952 Well Pump Sentry maintains well pump operation during power outages. Model 952 is a self-contained emergency backup system designed to drive single phase 220 VAC to 240 VAC... | |
| SF 503A interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 503A charges a battery... | |
| SF 512 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 512 charges a battery... | |
| SF 707 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 707 charges a battery... | |
| SF 709 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 709 charges a battery... |