SEC America, LLC Rack Mount DC Power Supplies SEC 100 BRM

Description
SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 100A Continuous, 115A Surge Output Current Limiting: 120A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 25 lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
Datasheet
Description
SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 100A Continuous, 115A Surge Output Current Limiting: 120A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 25 lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount DC Power Supplies - SEC 100 BRM - SEC America, LLC
South Burlington, VT, USA
Rack Mount DC Power Supplies
SEC 100 BRM
Rack Mount DC Power Supplies SEC 100 BRM
SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 100A Continuous, 115A Surge Output Current Limiting: 120A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 25 lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment

SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power.

Specifications

  • Input Voltage: 105-125 VAC
  • Input Frequency: 50/60 Hz.
  • Output Voltage: 13.8 VDC
  • Total Output Current: 100A Continuous, 115A Surge
  • Output Current Limiting: 120A
  • Charging Current: Max 8A
  • Chassis: Steel (Black Epoxy Powder Coat)
  • Cover: Steel (Black Epoxy Powder Coat)
  • Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount
  • Weight: 25 lbs
  • Warranty: 1 Year

Features

  • D-sub Connector For Remote Monitoring
  • Module Status LED
  • Fault Indicator LED
  • Fault Alarm
  • Precision Regulated
  • Self-Resetting Overload And Short Circuit Protection
  • Fits Standard 19" Rack
  • Volt - Amp Meters
  • Auxiliary Battery Connection For UPS Operation

Applications

  • Telecommunications Systems
  • Mobile Sound/Audio Displays
  • GPS Receivers
  • Communications Transceivers
  • Security Systems & CCTV Systems
  • Battery Charging
  • Industrial Controls & Test Equipment
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number SEC 100 BRM
Product Name Rack Mount DC Power Supplies
Type DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, GPS Receivers, Mobile Sound/Audio Displays, Battery Charging, Industrial Controls
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2147-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details